Vishay Intertechnology, Inc. RES 23.2K OHM 1/2W .1% AXIAL RN65C2322BRSL

Description
RES 23.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/2W .1% AXIAL - RN65C2322BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W .1% AXIAL
RN65C2322BRSL
RES 23.2K OHM 1/2W .1% AXIAL RN65C2322BRSL
RES 23.2Kohm 1/2W .1% AXIAL

RES 23.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2322BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2322BRSL-ND
Through Hole Resistors RN65C2322BRSL-ND
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2322BRSL RN65C2322BRSL-ND
Product Name RES 23.2K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers