Vishay Intertechnology, Inc. Through Hole Resistors RN65C2322BB14

Description
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C2322BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2322BB14-ND
Through Hole Resistors RN65C2322BB14-ND
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/2W,23.2K,.1%,50PPM,BULK - RN65C2322BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,23.2K,.1%,50PPM,BULK
RN65C2322BB14
METAL FILM,1/2W,23.2K,.1%,50PPM,BULK RN65C2322BB14
METAL FILM,1/2W,23.2K,.1%, 50PPM,BULK

METAL FILM,1/2W,23.2K,.1%,50PPM,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C2322BB14-ND RN65C2322BB14
Product Name Through Hole Resistors METAL FILM,1/2W,23.2K,.1%,50PPM,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details