Vishay Intertechnology, Inc. RES 2.32K OHM 1/2W .1% AXIAL RN65C2321BRE6

Description
RES 2.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/2W .1% AXIAL - RN65C2321BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/2W .1% AXIAL
RN65C2321BRE6
RES 2.32K OHM 1/2W .1% AXIAL RN65C2321BRE6
RES 2.32Kohm 1/2W .1% AXIAL

RES 2.32Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2321BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2321BRE6-ND
Through Hole Resistors RN65C2321BRE6-ND
2.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2321BRE6 RN65C2321BRE6-ND
Product Name RES 2.32K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details