Vishay Intertechnology, Inc. Through Hole Resistors RN65C22R6FRE6

Description
22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C22R6FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C22R6FRE6-ND
Through Hole Resistors RN65C22R6FRE6-ND
22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 22.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C22R6FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C22R6FRE6
Res Metal Film 22.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C22R6FRE6
Res Metal Film 22.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor Vishay - 87AJ8365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
87AJ8365
Resistor Vishay 87AJ8365
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C22R6FRE6-ND RN65C22R6FRE6 87AJ8365
Product Name Through Hole Resistors Res Metal Film 22.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Resistor Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details