Vishay Intertechnology, Inc. RES 2.26M OHM 1/2W 1% AXIAL RN65C2264FRSL

Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26M OHM 1/2W 1% AXIAL - RN65C2264FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/2W 1% AXIAL
RN65C2264FRSL
RES 2.26M OHM 1/2W 1% AXIAL RN65C2264FRSL
RES 2.26Mohm 1/2W 1% AXIAL

RES 2.26Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2264FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2264FRSL-ND
Through Hole Resistors RN65C2264FRSL-ND
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2264FRSL RN65C2264FRSL-ND
Product Name RES 2.26M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers