Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W .1% AXIAL RN65C2262BBSL

Description
RES 22.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W .1% AXIAL - RN65C2262BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W .1% AXIAL
RN65C2262BBSL
RES 22.6K OHM 1/2W .1% AXIAL RN65C2262BBSL
RES 22.6Kohm 1/2W .1% AXIAL

RES 22.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2262BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2262BBSL-ND
Through Hole Resistors RN65C2262BBSL-ND
22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2262BBSL RN65C2262BBSL-ND
Product Name RES 22.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details