Vishay Intertechnology, Inc. RES 226 OHM 1/2W 1% AXIAL RN65C2260FBSL

Description
RES 226ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/2W 1% AXIAL - RN65C2260FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/2W 1% AXIAL
RN65C2260FBSL
RES 226 OHM 1/2W 1% AXIAL RN65C2260FBSL
RES 226ohm 1/2W 1% AXIAL

RES 226ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2260FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2260FBSL-ND
Through Hole Resistors RN65C2260FBSL-ND
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2260FBSL RN65C2260FBSL-ND
Product Name RES 226 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details