Vishay Intertechnology, Inc. Through Hole Resistors RN65C2260FB14

Description
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C2260FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2260FB14-ND
Through Hole Resistors RN65C2260FB14-ND
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RN65C2260FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN65C2260FB14
Metal Film Resistors - RN65C2260FB14
Metal Film Resistors - Through Hole 1/4watt 226ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/4watt 226ohms 1% 50ppm

Supplier's Site
Resistor,metal Film,226Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 92H5184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,226Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
92H5184
Resistor,metal Film,226Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 92H5184
Resistor,Metal Film,226Ohms,350WV,1 +/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,226Ohms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2260FB14-ND RN65C2260FB14 92H5184
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,226Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details