Vishay Intertechnology, Inc. RES 221K OHM 1/2W .5% AXIAL RN65C2213DBSL

Description
RES 221Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W .5% AXIAL - RN65C2213DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W .5% AXIAL
RN65C2213DBSL
RES 221K OHM 1/2W .5% AXIAL RN65C2213DBSL
RES 221Kohm 1/2W .5% AXIAL

RES 221Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2213DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2213DBSL-ND
Through Hole Resistors RN65C2213DBSL-ND
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2213DBSL RN65C2213DBSL-ND
Product Name RES 221K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details