Vishay Intertechnology, Inc. Through Hole Resistors RN65C2213DB14

Description
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C2213DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2213DB14-ND
Through Hole Resistors RN65C2213DB14-ND
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 221K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C2213DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C2213DB14
Res Metal Film 221K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2213DB14
Res Metal Film 221K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 221K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C2213DB14-ND RN65C2213DB14
Product Name Through Hole Resistors Res Metal Film 221K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details