Vishay Intertechnology, Inc. RES 221 OHM 1/2W .5% AXIAL RN65C2210DRE6

Description
RES 221ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/2W .5% AXIAL - RN65C2210DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W .5% AXIAL
RN65C2210DRE6
RES 221 OHM 1/2W .5% AXIAL RN65C2210DRE6
RES 221ohm 1/2W .5% AXIAL

RES 221ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2210DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2210DRE6-ND
Through Hole Resistors RN65C2210DRE6-ND
221 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2210DRE6 RN65C2210DRE6-ND
Product Name RES 221 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers