Vishay Intertechnology, Inc. RES 221 OHM 1/2W .5% AXIAL RN65C2210DBSL

Description
RES 221ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/2W .5% AXIAL - RN65C2210DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W .5% AXIAL
RN65C2210DBSL
RES 221 OHM 1/2W .5% AXIAL RN65C2210DBSL
RES 221ohm 1/2W .5% AXIAL

RES 221ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2210DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2210DBSL-ND
Through Hole Resistors RN65C2210DBSL-ND
221 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2210DBSL RN65C2210DBSL-ND
Product Name RES 221 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details