Vishay Intertechnology, Inc. RES 21.6K OHM 1/2W .5% AXIAL RN65C2162DB14

Description
RES 21.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 21.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.6K OHM 1/2W .5% AXIAL - RN65C2162DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.6K OHM 1/2W .5% AXIAL
RN65C2162DB14
RES 21.6K OHM 1/2W .5% AXIAL RN65C2162DB14
RES 21.6Kohm 1/2W .5% AXIAL

RES 21.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2162DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2162DB14-ND
Through Hole Resistors RN65C2162DB14-ND
21.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2162DB14 RN65C2162DB14-ND
Product Name RES 21.6K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers