Vishay Intertechnology, Inc. RES 2.15M OHM 1/2W 1% AXIAL RN65C2154FB14

Description
RES 2.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15M OHM 1/2W 1% AXIAL - RN65C2154FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/2W 1% AXIAL
RN65C2154FB14
RES 2.15M OHM 1/2W 1% AXIAL RN65C2154FB14
RES 2.15Mohm 1/2W 1% AXIAL

RES 2.15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2154FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2154FB14-ND
Through Hole Resistors RN65C2154FB14-ND
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 2.15M 1% T-2 Rn65C2154F B14 Vishay - 74K4101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 2.15M 1% T-2 Rn65C2154F B14 Vishay
74K4101
Cmf-65 2.15M 1% T-2 Rn65C2154F B14 Vishay 74K4101
CMF-65 2.15M 1% T-2 RN65C2154F B14

CMF-65 2.15M 1% T-2 RN65C2154F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2154FB14 RN65C2154FB14-ND 74K4101
Product Name RES 2.15M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 2.15M 1% T-2 Rn65C2154F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details