Vishay Intertechnology, Inc. RES 2.15K OHM 1/2W 1% AXIAL RN65C2151FB14

Description
RES 2.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/2W 1% AXIAL - RN65C2151FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 1% AXIAL
RN65C2151FB14
RES 2.15K OHM 1/2W 1% AXIAL RN65C2151FB14
RES 2.15Kohm 1/2W 1% AXIAL

RES 2.15Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2151FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2151FB14-ND
Through Hole Resistors RN65C2151FB14-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.15Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 96H6925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.15Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
96H6925
Resistor,metal Film,2.15Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 96H6925
Resistor,Metal Film,2.15KOhms,350WV ,1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,2.15KOhms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2151FB14 RN65C2151FB14-ND 96H6925
Product Name RES 2.15K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.15Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details