Vishay Intertechnology, Inc. RES 215 OHM 1/2W .1% AXIAL RN65C2150BRSL

Description
RES 215ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/2W .1% AXIAL - RN65C2150BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/2W .1% AXIAL
RN65C2150BRSL
RES 215 OHM 1/2W .1% AXIAL RN65C2150BRSL
RES 215ohm 1/2W .1% AXIAL

RES 215ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2150BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2150BRSL-ND
Through Hole Resistors RN65C2150BRSL-ND
215 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2150BRSL RN65C2150BRSL-ND
Product Name RES 215 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details