Vishay Intertechnology, Inc. METAL FILM,1/2W,215,.1%,50PPM,BULK RN65C2150BB14

Description
METAL FILM,1/2W,215,.1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,215,.1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,215,.1%,50PPM,BULK - RN65C2150BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,215,.1%,50PPM,BULK
RN65C2150BB14
METAL FILM,1/2W,215,.1%,50PPM,BULK RN65C2150BB14
METAL FILM,1/2W,215,.1%,50 PPM,BULK

METAL FILM,1/2W,215,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN65C2150BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2150BB14-ND
Through Hole Resistors RN65C2150BB14-ND
215 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2150BB14 RN65C2150BB14-ND
Product Name METAL FILM,1/2W,215,.1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers