Vishay Intertechnology, Inc. RES 213 OHM 1/2W .1% AXIAL RN65C2130BBSL

Description
RES 213ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 213ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213 OHM 1/2W .1% AXIAL - RN65C2130BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1/2W .1% AXIAL
RN65C2130BBSL
RES 213 OHM 1/2W .1% AXIAL RN65C2130BBSL
RES 213ohm 1/2W .1% AXIAL

RES 213ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2130BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2130BBSL-ND
Through Hole Resistors RN65C2130BBSL-ND
213 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

213 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2130BBSL RN65C2130BBSL-ND
Product Name RES 213 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213 ohms 213 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details