Vishay Intertechnology, Inc. RES 210K OHM 1/2W .1% AXIAL RN65C2103BB14

Description
RES 210Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/2W .1% AXIAL - RN65C2103BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/2W .1% AXIAL
RN65C2103BB14
RES 210K OHM 1/2W .1% AXIAL RN65C2103BB14
RES 210Kohm 1/2W .1% AXIAL

RES 210Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2103BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2103BB14-ND
Through Hole Resistors RN65C2103BB14-ND
210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2103BB14 RN65C2103BB14-ND
Product Name RES 210K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details