Vishay Intertechnology, Inc. RES 20.5K OHM 1/2W 1% AXIAL RN65C2052FRSL

Description
RES 20.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/2W 1% AXIAL - RN65C2052FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/2W 1% AXIAL
RN65C2052FRSL
RES 20.5K OHM 1/2W 1% AXIAL RN65C2052FRSL
RES 20.5Kohm 1/2W 1% AXIAL

RES 20.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2052FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2052FRSL-ND
Through Hole Resistors RN65C2052FRSL-ND
20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2052FRSL RN65C2052FRSL-ND
Product Name RES 20.5K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers