Vishay Intertechnology, Inc. RES 2M OHM 1/2W 1% AXIAL RN65C2004FBSL

Description
RES 2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 1% AXIAL - RN65C2004FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 1% AXIAL
RN65C2004FBSL
RES 2M OHM 1/2W 1% AXIAL RN65C2004FBSL
RES 2Mohm 1/2W 1% AXIAL

RES 2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2004FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2004FBSL-ND
Through Hole Resistors RN65C2004FBSL-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C2004FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C2004FBSL
Through Hole Resistors RN65C2004FBSL
RES 2M OHM 1/2W 1% AXIAL

RES 2M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C2004FBSL RN65C2004FBSL-ND RN65C2004FBSL
Product Name RES 2M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers