Vishay Intertechnology, Inc. Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C2004CR36

Description
Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C2004CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C2004CR36
Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C2004CR36
Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C2004CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2004CR36-ND
Through Hole Resistors RN65C2004CR36-ND
2 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2004CR36 RN65C2004CR36-ND
Product Name Res Metal Film 2M Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers