Vishay Intertechnology, Inc. RES 2M OHM 1/2W .25% AXIAL RN65C2004CB14

Description
RES 2Mohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W .25% AXIAL - RN65C2004CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W .25% AXIAL
RN65C2004CB14
RES 2M OHM 1/2W .25% AXIAL RN65C2004CB14
RES 2Mohm 1/2W .25% AXIAL

RES 2Mohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2004CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2004CB14-ND
Through Hole Resistors RN65C2004CB14-ND
2 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C2004CB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C2004CB14
Through Hole Resistors RN65C2004CB14
RES 2M OHM 1/2W .25% AXIAL

RES 2M OHM 1/2W .25% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C2004CB14 RN65C2004CB14-ND RN65C2004CB14
Product Name RES 2M OHM 1/2W .25% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.00E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details