Vishay Intertechnology, Inc. RES 2K OHM 1/2W .1% AXIAL RN65C2001BBSL

Description
RES 2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W .1% AXIAL - RN65C2001BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W .1% AXIAL
RN65C2001BBSL
RES 2K OHM 1/2W .1% AXIAL RN65C2001BBSL
RES 2Kohm 1/2W .1% AXIAL

RES 2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2001BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2001BBSL-ND
Through Hole Resistors RN65C2001BBSL-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2001BBSL RN65C2001BBSL-ND
Product Name RES 2K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details