Vishay Intertechnology, Inc. RES 1.96K OHM 1/2W 1% AXIAL RN65C1961FRSL

Description
RES 1.96Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/2W 1% AXIAL - RN65C1961FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/2W 1% AXIAL
RN65C1961FRSL
RES 1.96K OHM 1/2W 1% AXIAL RN65C1961FRSL
RES 1.96Kohm 1/2W 1% AXIAL

RES 1.96Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1961FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1961FRSL-ND
Through Hole Resistors RN65C1961FRSL-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1961FRSL RN65C1961FRSL-ND
Product Name RES 1.96K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details