Vishay Intertechnology, Inc. RES 1.96K OHM 1/2W .25% AXIAL RN65C1961CRSL

Description
RES 1.96Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/2W .25% AXIAL - RN65C1961CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/2W .25% AXIAL
RN65C1961CRSL
RES 1.96K OHM 1/2W .25% AXIAL RN65C1961CRSL
RES 1.96Kohm 1/2W .25% AXIAL

RES 1.96Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1961CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1961CRSL-ND
Through Hole Resistors RN65C1961CRSL-ND
1.96 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1961CRSL RN65C1961CRSL-ND
Product Name RES 1.96K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers