Vishay Intertechnology, Inc. METAL FILM,1/2W,196,1%,50PPM,BULK RN65C1960FB14

Description
METAL FILM,1/2W,196,1%,50P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,196,1%,50P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,196,1%,50PPM,BULK - RN65C1960FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,196,1%,50PPM,BULK
RN65C1960FB14
METAL FILM,1/2W,196,1%,50PPM,BULK RN65C1960FB14
METAL FILM,1/2W,196,1%,50P PM,BULK

METAL FILM,1/2W,196,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN65C1960FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1960FB14-ND
Through Hole Resistors RN65C1960FB14-ND
196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1960FB14 RN65C1960FB14-ND
Product Name METAL FILM,1/2W,196,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details