Vishay Intertechnology, Inc. RES 187K OHM 1/2W 1% AXIAL RN65C1873FBSL

Description
RES 187Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/2W 1% AXIAL - RN65C1873FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/2W 1% AXIAL
RN65C1873FBSL
RES 187K OHM 1/2W 1% AXIAL RN65C1873FBSL
RES 187Kohm 1/2W 1% AXIAL

RES 187Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1873FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1873FBSL-ND
Through Hole Resistors RN65C1873FBSL-ND
187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1873FBSL RN65C1873FBSL-ND
Product Name RES 187K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details