Vishay Intertechnology, Inc. RES 180K OHM 1/2W .1% AXIAL RN65C1803BBSL

Description
RES 180Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W .1% AXIAL - RN65C1803BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W .1% AXIAL
RN65C1803BBSL
RES 180K OHM 1/2W .1% AXIAL RN65C1803BBSL
RES 180Kohm 1/2W .1% AXIAL

RES 180Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1803BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1803BBSL-ND
Through Hole Resistors RN65C1803BBSL-ND
180 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1803BBSL RN65C1803BBSL-ND
Product Name RES 180K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details