Vishay Intertechnology, Inc. Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1802CB14

Description
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C1802CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C1802CB14
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1802CB14
Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C1802CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1802CB14-ND
Through Hole Resistors RN65C1802CB14-ND
18 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1802CB14 RN65C1802CB14-ND
Product Name Res Metal Film 18K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers