Vishay Intertechnology, Inc. RES 17.8K OHM 1/2W .1% AXIAL RN65C1782BBSL

Description
RES 17.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/2W .1% AXIAL - RN65C1782BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W .1% AXIAL
RN65C1782BBSL
RES 17.8K OHM 1/2W .1% AXIAL RN65C1782BBSL
RES 17.8Kohm 1/2W .1% AXIAL

RES 17.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1782BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1782BBSL-ND
Through Hole Resistors RN65C1782BBSL-ND
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1782BBSL RN65C1782BBSL-ND
Product Name RES 17.8K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details