Vishay Intertechnology, Inc. Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1740BB14

Description
Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C1740BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C1740BB14
Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1740BB14
Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C1740BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1740BB14-ND
Through Hole Resistors RN65C1740BB14-ND
174 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,174Ohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 53K7841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,174Ohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
53K7841
Resistor,metal Film,174Ohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 53K7841
Resistor,Metal Film,174Ohms,350WV,. 1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,174Ohms,350WV,.1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C1740BB14 RN65C1740BB14-ND 53K7841
Product Name Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,174Ohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details