Vishay Intertechnology, Inc. RES 16.9 OHM 1/2W .1% AXIAL RN65C16R9BRE6

Description
RES 16.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/2W .1% AXIAL - RN65C16R9BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/2W .1% AXIAL
RN65C16R9BRE6
RES 16.9 OHM 1/2W .1% AXIAL RN65C16R9BRE6
RES 16.9ohm 1/2W .1% AXIAL

RES 16.9ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C16R9BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C16R9BRE6-ND
Through Hole Resistors RN65C16R9BRE6-ND
16.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C16R9BRE6 RN65C16R9BRE6-ND
Product Name RES 16.9 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers