Vishay Intertechnology, Inc. RES 16.9K OHM 1/2W 1% AXIAL RN65C1692FBSL

Description
RES 16.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/2W 1% AXIAL - RN65C1692FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 1% AXIAL
RN65C1692FBSL
RES 16.9K OHM 1/2W 1% AXIAL RN65C1692FBSL
RES 16.9Kohm 1/2W 1% AXIAL

RES 16.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1692FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1692FBSL-ND
Through Hole Resistors RN65C1692FBSL-ND
16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1692FBSL RN65C1692FBSL-ND
Product Name RES 16.9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details