Vishay Intertechnology, Inc. RES 169 OHM 1/2W .1% AXIAL RN65C1690BBSL

Description
RES 169ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W .1% AXIAL - RN65C1690BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W .1% AXIAL
RN65C1690BBSL
RES 169 OHM 1/2W .1% AXIAL RN65C1690BBSL
RES 169ohm 1/2W .1% AXIAL

RES 169ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1690BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1690BBSL-ND
Through Hole Resistors RN65C1690BBSL-ND
169 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1690BBSL RN65C1690BBSL-ND
Product Name RES 169 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details