Vishay Intertechnology, Inc. RES 167 OHM 1/2W .1% AXIAL RN65C1670BRSL

Description
RES 167ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 167ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 167 OHM 1/2W .1% AXIAL - RN65C1670BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167 OHM 1/2W .1% AXIAL
RN65C1670BRSL
RES 167 OHM 1/2W .1% AXIAL RN65C1670BRSL
RES 167ohm 1/2W .1% AXIAL

RES 167ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1670BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1670BRSL-ND
Through Hole Resistors RN65C1670BRSL-ND
167 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

167 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1670BRSL RN65C1670BRSL-ND
Product Name RES 167 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167 ohms 167 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers