Vishay Intertechnology, Inc. Through Hole Resistors RN65C1670BR36

Description
167 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
167 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1670BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1670BR36-ND
Through Hole Resistors RN65C1670BR36-ND
167 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

167 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 167 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C1670BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 167 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C1670BR36
Res Metal Film 167 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C1670BR36
Res Metal Film 167 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 167 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C1670BR36-ND RN65C1670BR36
Product Name Through Hole Resistors Res Metal Film 167 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 167 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details