Vishay Intertechnology, Inc. RES 165 OHM 1/2W .1% AXIAL RN65C1650BBSL

Description
RES 165ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W .1% AXIAL - RN65C1650BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W .1% AXIAL
RN65C1650BBSL
RES 165 OHM 1/2W .1% AXIAL RN65C1650BBSL
RES 165ohm 1/2W .1% AXIAL

RES 165ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1650BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1650BBSL-ND
Through Hole Resistors RN65C1650BBSL-ND
165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1650BBSL RN65C1650BBSL-ND
Product Name RES 165 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers