Vishay Intertechnology, Inc. Through Hole Resistors RN65C1650BB14

Description
165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1650BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1650BB14-ND
Through Hole Resistors RN65C1650BB14-ND
165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 165 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C1650BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 165 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C1650BB14
Res Metal Film 165 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1650BB14
Res Metal Film 165 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 165 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C1650BB14-ND RN65C1650BB14
Product Name Through Hole Resistors Res Metal Film 165 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers