Vishay Intertechnology, Inc. RES 162K OHM 1/2W 1% AXIAL RN65C1623FB14

Description
RES 162Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/2W 1% AXIAL - RN65C1623FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/2W 1% AXIAL
RN65C1623FB14
RES 162K OHM 1/2W 1% AXIAL RN65C1623FB14
RES 162Kohm 1/2W 1% AXIAL

RES 162Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1623FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1623FB14-ND
Through Hole Resistors RN65C1623FB14-ND
162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,162Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 66M7869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
66M7869
Resistor,metal Film,162Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 66M7869
Resistor,Metal Film,162KOhms,350WV, 1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,162KOhms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C1623FB14 RN65C1623FB14-ND 66M7869
Product Name RES 162K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,162Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details