Vishay Intertechnology, Inc. RES 160K OHM 1/2W .1% AXIAL RN65C1603BRSL

Description
RES 160Kohm 1/2W .1% AXIAL
Request a Quote
Description
RES 160Kohm 1/2W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/2W .1% AXIAL - RN65C1603BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/2W .1% AXIAL
RN65C1603BRSL
RES 160K OHM 1/2W .1% AXIAL RN65C1603BRSL
RES 160Kohm 1/2W .1% AXIAL

RES 160Kohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN65C1603BRSL
Product Name RES 160K OHM 1/2W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details