Vishay Intertechnology, Inc. RES 15.8K OHM 1/2W .5% AXIAL RN65C1582DRSL

Description
RES 15.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/2W .5% AXIAL - RN65C1582DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W .5% AXIAL
RN65C1582DRSL
RES 15.8K OHM 1/2W .5% AXIAL RN65C1582DRSL
RES 15.8Kohm 1/2W .5% AXIAL

RES 15.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1582DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1582DRSL-ND
Through Hole Resistors RN65C1582DRSL-ND
15.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1582DRSL RN65C1582DRSL-ND
Product Name RES 15.8K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details