Vishay Intertechnology, Inc. RES 1.58K OHM 1/2W 1% AXIAL RN65C1581FBSL

Description
RES 1.58Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/2W 1% AXIAL - RN65C1581FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/2W 1% AXIAL
RN65C1581FBSL
RES 1.58K OHM 1/2W 1% AXIAL RN65C1581FBSL
RES 1.58Kohm 1/2W 1% AXIAL

RES 1.58Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1581FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1581FBSL-ND
Through Hole Resistors RN65C1581FBSL-ND
1.58 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1581FBSL RN65C1581FBSL-ND
Product Name RES 1.58K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details