Vishay Intertechnology, Inc. RES 1.58K OHM 1/2W .5% AXIAL RN65C1581DRSL

Description
RES 1.58Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/2W .5% AXIAL - RN65C1581DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/2W .5% AXIAL
RN65C1581DRSL
RES 1.58K OHM 1/2W .5% AXIAL RN65C1581DRSL
RES 1.58Kohm 1/2W .5% AXIAL

RES 1.58Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1581DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1581DRSL-ND
Through Hole Resistors RN65C1581DRSL-ND
1.58 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.58 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1581DRSL RN65C1581DRSL-ND
Product Name RES 1.58K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details