Vishay Intertechnology, Inc. Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C1504FRE6

Description
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C1504FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C1504FRE6
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C1504FRE6
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C1504FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1504FRE6-ND
Through Hole Resistors RN65C1504FRE6-ND
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1504FRE6 RN65C1504FRE6-ND
Product Name Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details