Vishay Intertechnology, Inc. RES 1.5M OHM 1/2W .1% AXIAL RN65C1504BBSL

Description
RES 1.5Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/2W .1% AXIAL - RN65C1504BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W .1% AXIAL
RN65C1504BBSL
RES 1.5M OHM 1/2W .1% AXIAL RN65C1504BBSL
RES 1.5Mohm 1/2W .1% AXIAL

RES 1.5Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1504BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1504BBSL-ND
Through Hole Resistors RN65C1504BBSL-ND
1.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C1504BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1504BBSL
Through Hole Resistors RN65C1504BBSL
RES 1.5M OHM 1/2W .1% AXIAL

RES 1.5M OHM 1/2W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1504BBSL RN65C1504BBSL-ND RN65C1504BBSL
Product Name RES 1.5M OHM 1/2W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers