Vishay Intertechnology, Inc. RES 150K OHM 1/2W .1% AXIAL RN65C1503BRSL

Description
RES 150Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/2W .1% AXIAL - RN65C1503BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W .1% AXIAL
RN65C1503BRSL
RES 150K OHM 1/2W .1% AXIAL RN65C1503BRSL
RES 150Kohm 1/2W .1% AXIAL

RES 150Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1503BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1503BRSL-ND
Through Hole Resistors RN65C1503BRSL-ND
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1503BRSL RN65C1503BRSL-ND
Product Name RES 150K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers