Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1502CB14

Description
Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C1502CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C1502CB14
Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C1502CB14
Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C1502CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1502CB14-ND
Through Hole Resistors RN65C1502CB14-ND
15 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1502CB14 RN65C1502CB14-ND
Product Name Res Metal Film 15K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers