Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W .5% AXIAL RN65C1501DB14

Description
RES 1.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W .5% AXIAL - RN65C1501DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W .5% AXIAL
RN65C1501DB14
RES 1.5K OHM 1/2W .5% AXIAL RN65C1501DB14
RES 1.5Kohm 1/2W .5% AXIAL

RES 1.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1501DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1501DB14-ND
Through Hole Resistors RN65C1501DB14-ND
1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C1501DB14 RN65C1501DB14-ND
Product Name RES 1.5K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers