Vishay Intertechnology, Inc. RES 14.7 OHM 1/2W 1% AXIAL RN65C14R7FR36

Description
RES 14.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/2W 1% AXIAL - RN65C14R7FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/2W 1% AXIAL
RN65C14R7FR36
RES 14.7 OHM 1/2W 1% AXIAL RN65C14R7FR36
RES 14.7ohm 1/2W 1% AXIAL

RES 14.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C14R7FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C14R7FR36-ND
Through Hole Resistors RN65C14R7FR36-ND
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C14R7FR36 RN65C14R7FR36-ND
Product Name RES 14.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers